L-com, Inc. Premium Molded D-Sub Cable, HD15 Male / HD15 Male, 2.5 ft CS2H15MM-2.5

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, HD15 Male / HD15 Male, 2.5 ft - CS2H15MM-2.5 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, HD15 Male / HD15 Male, 2.5 ft
CS2H15MM-2.5
Premium Molded D-Sub Cable, HD15 Male / HD15 Male, 2.5 ft CS2H15MM-2.5
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to male connectors, lengths range from 1 ft. to 50 ft. Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HD15 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • VGA
  • Analog Display
  • SVGA
  • Video Monitor
Supplier's Site
Cable Hd15M/m Dbl Shld 2.5 L-Com - 81H3889 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd15M/m Dbl Shld 2.5 L-Com
81H3889
Cable Hd15M/m Dbl Shld 2.5 L-Com 81H3889
CABLE HD15M/M DBL SHLD 2.5

CABLE HD15M/M DBL SHLD 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2H15MM-2.5 81H3889
Product Name Premium Molded D-Sub Cable, HD15 Male / HD15 Male, 2.5 ft Cable Hd15M/m Dbl Shld 2.5 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details