L-com, Inc. Premium Molded D-Sub Cable, HD15 Male / HD15 Male, 10.0 ft CS2H15MM-10

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI HD15 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI HD15 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, HD15 Male / HD15 Male, 10.0 ft - CS2H15MM-10 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, HD15 Male / HD15 Male, 10.0 ft
CS2H15MM-10
Premium Molded D-Sub Cable, HD15 Male / HD15 Male, 10.0 ft CS2H15MM-10
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI HD15 male to male connectors, lengths range from 1 ft. to 50 ft. Molded backshells provide durability and increased strength at cable entry point Application VGA Analog Display SVGA Video Monitor

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • HD15 male to male connectors, lengths range from 1 ft. to 50 ft.
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • VGA
  • Analog Display
  • SVGA
  • Video Monitor
Supplier's Site
Cable Hd15M/m Dbl Shld 10 L-Com - 30M8735 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd15M/m Dbl Shld 10 L-Com
30M8735
Cable Hd15M/m Dbl Shld 10 L-Com 30M8735
CABLE HD15M/M DBL SHLD 10

CABLE HD15M/M DBL SHLD 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2H15MM-10 30M8735
Product Name Premium Molded D-Sub Cable, HD15 Male / HD15 Male, 10.0 ft Cable Hd15M/m Dbl Shld 10 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NY1000 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details