L-com, Inc. Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 25.0 ft CS2H15MF-25

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending serial devices HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Hex nuts on female connectors are removable to expose 4-40 thumbscrews Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Analog Display SVGA Video Monitor VGA
Datasheet
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending serial devices HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Hex nuts on female connectors are removable to expose 4-40 thumbscrews Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Analog Display SVGA Video Monitor VGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 25.0 ft - CS2H15MF-25 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 25.0 ft
CS2H15MF-25
Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 25.0 ft CS2H15MF-25
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending serial devices HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Hex nuts on female connectors are removable to expose 4-40 thumbscrews Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Analog Display SVGA Video Monitor VGA

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for extending serial devices
  • HD15 male to female connectors, lengths range from 1 ft. to 50 ft.
  • Hex nuts on female connectors are removable to expose 4-40 thumbscrews
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Analog Display
  • SVGA
  • Video Monitor
  • VGA
Supplier's Site
Monitor Cable, Vga Video, 25Ft, Gray; Connector Type A L-Com - 88M3696 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 25Ft, Gray; Connector Type A L-Com
88M3696
Monitor Cable, Vga Video, 25Ft, Gray; Connector Type A L-Com 88M3696
MONITOR CABLE, VGA VIDEO, 25FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ft; Colour:Light Gray RoHS Compliant: Yes

MONITOR CABLE, VGA VIDEO, 25FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Cable Length:25ft; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2H15MF-25 88M3696
Product Name Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 25.0 ft Monitor Cable, Vga Video, 25Ft, Gray; Connector Type A L-Com
Cable Shielding Foil Braid
Cable Length 25 ft (76.2 dm) 24.93 ft (76 dm)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
System cable - 706-3340/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers