L-com, Inc. Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 10.0 ft CS2H15MF-10

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. All lines wired straight through for extending serial devices Foil plus braid shield provides maximum protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumbscrews Application VGA Analog Display SVGA Video Monitor
Datasheet
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. All lines wired straight through for extending serial devices Foil plus braid shield provides maximum protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumbscrews Application VGA Analog Display SVGA Video Monitor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 10.0 ft - CS2H15MF-10 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 10.0 ft
CS2H15MF-10
Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 10.0 ft CS2H15MF-10
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HD15 male to female connectors, lengths range from 1 ft. to 50 ft. All lines wired straight through for extending serial devices Foil plus braid shield provides maximum protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumbscrews Application VGA Analog Display SVGA Video Monitor

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HD15 male to female connectors, lengths range from 1 ft. to 50 ft.
  • All lines wired straight through for extending serial devices
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Hex nuts on female connectors are removable to expose 4-40 thumbscrews

Application

  • VGA
  • Analog Display
  • SVGA
  • Video Monitor
Supplier's Site
Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A L-Com - 53M0225 - Newark, An Avnet Company
Chicago, IL, United States
Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A L-Com
53M0225
Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A L-Com 53M0225
MONITOR CABLE, VGA VIDEO, 10FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft; Colour:Light Gray RoHS Compliant: Yes

MONITOR CABLE, VGA VIDEO, 10FT, GRAY; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:-; Cable Length:10ft; Colour:Light Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2H15MF-10 53M0225
Product Name Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 10.0 ft Monitor Cable, Vga Video, 10Ft, Gray; Connector Type A L-Com
Cable Shielding Foil Braid
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D connector
View Details