L-com, Inc. Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 1.0 ft CS2H15MF-1

Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending serial devices HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Hex nuts on female connectors are removable to expose 4-40 thumbscrews Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Analog Display SVGA VGA Video Monitor
Description
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending serial devices HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Hex nuts on female connectors are removable to expose 4-40 thumbscrews Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Analog Display SVGA VGA Video Monitor

Suppliers

Company
Product
Description
Supplier Links
Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 1.0 ft - CS2H15MF-1 - L-com, Inc.
North Andover, MA, United States
Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 1.0 ft
CS2H15MF-1
Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 1.0 ft CS2H15MF-1
L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements. Features All lines wired straight through for extending serial devices HD15 male to female connectors, lengths range from 1 ft. to 50 ft. Hex nuts on female connectors are removable to expose 4-40 thumbscrews Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application Analog Display SVGA VGA Video Monitor

L-com's top of the line offering of D-sub cable assemblies provide maximum protection against data corrupting EMI/RFI. Double shielded cable (copper braid plus aluminum mylar foil) and a custom steel internal enclosure separate these cables from any off the shelf D-sub cable on the market. Ideal for any electrically noisy environment where fans, motors or switches are nearby. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • All lines wired straight through for extending serial devices
  • HD15 male to female connectors, lengths range from 1 ft. to 50 ft.
  • Hex nuts on female connectors are removable to expose 4-40 thumbscrews
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Analog Display
  • SVGA
  • VGA
  • Video Monitor
Supplier's Site
Cable Hd15M/f Dbl Shld 1 L-Com - 23T5483 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd15M/f Dbl Shld 1 L-Com
23T5483
Cable Hd15M/f Dbl Shld 1 L-Com 23T5483
CABLE HD15M/F DBL SHLD 1

CABLE HD15M/F DBL SHLD 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS2H15MF-1 23T5483
Product Name Premium Molded D-Sub Cable, HD15 Male / HD15 Female, 1.0 ft Cable Hd15M/f Dbl Shld 1 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details