L-com, Inc. 25 Conductor 24 AWG Bulk Cable, 500 ft Spool CS25-500

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 24 AWG conductors compatible with many contacts & connectors 25 conductor data cable useful for many applications Also available in 100 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission Industrial networks Network installation Premise wiring
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 24 AWG conductors compatible with many contacts & connectors 25 conductor data cable useful for many applications Also available in 100 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission Industrial networks Network installation Premise wiring

Suppliers

Company
Product
Description
Supplier Links
25 Conductor 24 AWG Bulk Cable, 500 ft Spool - CS25-500 - L-com, Inc.
North Andover, MA, United States
25 Conductor 24 AWG Bulk Cable, 500 ft Spool
CS25-500
25 Conductor 24 AWG Bulk Cable, 500 ft Spool CS25-500
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 24 AWG conductors compatible with many contacts & connectors 25 conductor data cable useful for many applications Also available in 100 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission Industrial networks Network installation Premise wiring

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • 25 conductor data cable useful for many applications
  • Also available in 100 & 1,000 ft put-ups; color is gray
  • Foil shielded to protect against EMI/RFI
  • Ratings: UL2464, 300 volt, 80 degrees Celsius

Application

  • Data signal transmission
  • Industrial networks
  • Network installation
  • Premise wiring
Supplier's Site
Bulk Cbl 25Con #24 Spool 500 L-Com - 23T5501 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 25Con #24 Spool 500 L-Com
23T5501
Bulk Cbl 25Con #24 Spool 500 L-Com 23T5501
BULK CBL 25CON #24 SPOOL 500

BULK CBL 25CON #24 SPOOL 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS25-500 23T5501
Product Name 25 Conductor 24 AWG Bulk Cable, 500 ft Spool Bulk Cbl 25Con #24 Spool 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6483A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details