L-com, Inc. 25 Conductor 24 AWG Bulk Cable, 1000 ft Spool CS25-1000

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors 25 conductor data cable useful for many applications Also available in 100 & 500ft put-ups; color is gray Foil shielded to protect against EMI/RFI Application Data signal transmission Premise wiring Industrial networks Network installation
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors 25 conductor data cable useful for many applications Also available in 100 & 500ft put-ups; color is gray Foil shielded to protect against EMI/RFI Application Data signal transmission Premise wiring Industrial networks Network installation

Suppliers

Company
Product
Description
Supplier Links
25 Conductor 24 AWG Bulk Cable, 1000 ft Spool - CS25-1000 - L-com, Inc.
North Andover, MA, United States
25 Conductor 24 AWG Bulk Cable, 1000 ft Spool
CS25-1000
25 Conductor 24 AWG Bulk Cable, 1000 ft Spool CS25-1000
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Ratings: UL2464, 300 volt, 80 degrees Celsius 24 AWG conductors compatible with many contacts & connectors 25 conductor data cable useful for many applications Also available in 100 & 500ft put-ups; color is gray Foil shielded to protect against EMI/RFI Application Data signal transmission Premise wiring Industrial networks Network installation

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • 24 AWG conductors compatible with many contacts & connectors
  • 25 conductor data cable useful for many applications
  • Also available in 100 & 500ft put-ups; color is gray
  • Foil shielded to protect against EMI/RFI

Application

  • Data signal transmission
  • Premise wiring
  • Industrial networks
  • Network installation
Supplier's Site
Bulk Cbl 25Con #24 Spool 1K L-Com - 23T5500 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 25Con #24 Spool 1K L-Com
23T5500
Bulk Cbl 25Con #24 Spool 1K L-Com 23T5500
BULK CBL 25CON #24 SPOOL 1K

BULK CBL 25CON #24 SPOOL 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS25-1000 23T5500
Product Name 25 Conductor 24 AWG Bulk Cable, 1000 ft Spool Bulk Cbl 25Con #24 Spool 1K L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data