L-com, Inc. 25 Conductor 24 AWG Bulk Cable, 100 ft Coil CS25-100

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 24 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius 25 conductor data cable useful for many applications Also available in 500 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Application Data signal transmission Industrial networks Network installation Premise wiring
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 24 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius 25 conductor data cable useful for many applications Also available in 500 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Application Data signal transmission Industrial networks Network installation Premise wiring

Suppliers

Company
Product
Description
Supplier Links
25 Conductor 24 AWG Bulk Cable, 100 ft Coil - CS25-100 - L-com, Inc.
North Andover, MA, United States
25 Conductor 24 AWG Bulk Cable, 100 ft Coil
CS25-100
25 Conductor 24 AWG Bulk Cable, 100 ft Coil CS25-100
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 24 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius 25 conductor data cable useful for many applications Also available in 500 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Application Data signal transmission Industrial networks Network installation Premise wiring

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (25) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • 25 conductor data cable useful for many applications
  • Also available in 500 & 1,000 ft put-ups; color is gray
  • Foil shielded to protect against EMI/RFI

Application

  • Data signal transmission
  • Industrial networks
  • Network installation
  • Premise wiring
Supplier's Site
Bulk Cbl 25Con #24 Coil 100 L-Com - 24T3044 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 25Con #24 Coil 100 L-Com
24T3044
Bulk Cbl 25Con #24 Coil 100 L-Com 24T3044
BULK CBL 25CON #24 COIL 100

BULK CBL 25CON #24 COIL 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS25-100 24T3044
Product Name 25 Conductor 24 AWG Bulk Cable, 100 ft Coil Bulk Cbl 25Con #24 Coil 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details