L-com, Inc. 15 Conductor 24 AWG Bulk Cable, 500 ft Spool CS15-500

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 15 conductor data cable useful for many applications 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission Industrial networks Network installation Premise wiring
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 15 conductor data cable useful for many applications 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission Industrial networks Network installation Premise wiring

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 24 AWG Bulk Cable, 500 ft Spool - CS15-500 - L-com, Inc.
North Andover, MA, United States
15 Conductor 24 AWG Bulk Cable, 500 ft Spool
CS15-500
15 Conductor 24 AWG Bulk Cable, 500 ft Spool CS15-500
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 15 conductor data cable useful for many applications 24 AWG conductors compatible with many contacts & connectors Also available in 100 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission Industrial networks Network installation Premise wiring

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • 15 conductor data cable useful for many applications
  • 24 AWG conductors compatible with many contacts & connectors
  • Also available in 100 & 1,000 ft put-ups; color is gray
  • Foil shielded to protect against EMI/RFI
  • Ratings: UL2464, 300 volt, 80 degrees Celsius

Application

  • Data signal transmission
  • Industrial networks
  • Network installation
  • Premise wiring
Supplier's Site
Bulk Cbl 15Con #24 Spool 500 L-Com - 23T5482 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 15Con #24 Spool 500 L-Com
23T5482
Bulk Cbl 15Con #24 Spool 500 L-Com 23T5482
BULK CBL 15CON #24 SPOOL 500

BULK CBL 15CON #24 SPOOL 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS15-500 23T5482
Product Name 15 Conductor 24 AWG Bulk Cable, 500 ft Spool Bulk Cbl 15Con #24 Spool 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Standard Alligator Clips - 1009 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details