L-com, Inc. 15 Conductor 24 AWG Bulk Cable, 1000 ft Spool CS15-1000

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Foil shielded to protect against EMI/RFI 15 conductor data cable useful for many applications 24 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius Application Premise wiring Data signal transmission Industrial networks Network installation
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Foil shielded to protect against EMI/RFI 15 conductor data cable useful for many applications 24 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius Application Premise wiring Data signal transmission Industrial networks Network installation

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 24 AWG Bulk Cable, 1000 ft Spool - CS15-1000 - L-com, Inc.
North Andover, MA, United States
15 Conductor 24 AWG Bulk Cable, 1000 ft Spool
CS15-1000
15 Conductor 24 AWG Bulk Cable, 1000 ft Spool CS15-1000
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Foil shielded to protect against EMI/RFI 15 conductor data cable useful for many applications 24 AWG conductors compatible with many contacts & connectors Ratings: UL2464, 300 volt, 80 degrees Celsius Application Premise wiring Data signal transmission Industrial networks Network installation

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • Foil shielded to protect against EMI/RFI
  • 15 conductor data cable useful for many applications
  • 24 AWG conductors compatible with many contacts & connectors
  • Ratings: UL2464, 300 volt, 80 degrees Celsius

Application

  • Premise wiring
  • Data signal transmission
  • Industrial networks
  • Network installation
Supplier's Site
Bulk Cbl 15Con #24 Spool 1K L-Com - 26H1794 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 15Con #24 Spool 1K L-Com
26H1794
Bulk Cbl 15Con #24 Spool 1K L-Com 26H1794
BULK CBL 15CON #24 SPOOL 1K

BULK CBL 15CON #24 SPOOL 1K

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS15-1000 26H1794
Product Name 15 Conductor 24 AWG Bulk Cable, 1000 ft Spool Bulk Cbl 15Con #24 Spool 1K L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details