L-com, Inc. 15 Conductor 24 AWG Bulk Cable, 100 ft Coil CS15-100

Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Also available in 500 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius 15 conductor data cable useful for many applications 24 AWG conductors compatible with many contacts & connectors Application Premise wiring Data signal transmission Industrial networks Network installation
Description
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Also available in 500 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius 15 conductor data cable useful for many applications 24 AWG conductors compatible with many contacts & connectors Application Premise wiring Data signal transmission Industrial networks Network installation

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 24 AWG Bulk Cable, 100 ft Coil - CS15-100 - L-com, Inc.
North Andover, MA, United States
15 Conductor 24 AWG Bulk Cable, 100 ft Coil
CS15-100
15 Conductor 24 AWG Bulk Cable, 100 ft Coil CS15-100
Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features Also available in 500 & 1,000 ft put-ups; color is gray Foil shielded to protect against EMI/RFI Ratings: UL2464, 300 volt, 80 degrees Celsius 15 conductor data cable useful for many applications 24 AWG conductors compatible with many contacts & connectors Application Premise wiring Data signal transmission Industrial networks Network installation

Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (15) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock.

Features

  • Also available in 500 & 1,000 ft put-ups; color is gray
  • Foil shielded to protect against EMI/RFI
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • 15 conductor data cable useful for many applications
  • 24 AWG conductors compatible with many contacts & connectors

Application

  • Premise wiring
  • Data signal transmission
  • Industrial networks
  • Network installation
Supplier's Site
Bulk Cbl 15Con #24 Coil 100 L-Com - 24T3043 - Newark, An Avnet Company
Chicago, IL, United States
Bulk Cbl 15Con #24 Coil 100 L-Com
24T3043
Bulk Cbl 15Con #24 Coil 100 L-Com 24T3043
BULK CBL 15CON #24 COIL 100

BULK CBL 15CON #24 COIL 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CS15-100 24T3043
Product Name 15 Conductor 24 AWG Bulk Cable, 100 ft Coil Bulk Cbl 15Con #24 Coil 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details