L-com, Inc. Kvm Swtch 4 Port Dp/usb 3.0 L-Com CS-1914

Description
KVM SWTCH 4 PORT DP/USB 3.0
Description
KVM SWTCH 4 PORT DP/USB 3.0

Suppliers

Company
Product
Description
Supplier Links
Kvm Swtch 4 Port Dp/usb 3.0 L-Com - 23AK1227 - Newark, An Avnet Company
Chicago, IL, United States
Kvm Swtch 4 Port Dp/usb 3.0 L-Com
23AK1227
Kvm Swtch 4 Port Dp/usb 3.0 L-Com 23AK1227
KVM SWTCH 4 PORT DP/USB 3.0

KVM SWTCH 4 PORT DP/USB 3.0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23AK1227
Product Name Kvm Swtch 4 Port Dp/usb 3.0 L-Com
Product Type KVM; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/205-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details