L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.
Features
Application
REVERSIBLE HARDWARE MOLDED D-SUB CABLE,DB9 MALE / FEMALE, 5 FT
CABLE DB9M/F RVS HDWARE 5'
COMPUTER CABLE, DB9 M TO F, 1.52M, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| L-com, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CRMN9MF-5 | 70126659 | CRMN9MF-5 | 34M2094 |
| Product Name | Reversible Hardware Molded D-Sub Cable, DB9 Male / Female, 5.0 ft | REVERSIBLE HARDWARE MOLDED D-SUB CABLE,DB9 MALE / FEMALE, 5 FT | Cable Assemblies - D-Sub Cables | Computer Cable, Db9 M To F, 1.52M, Grey; Connector Type A L-Com |
| Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | 4.92 ft (15 dm) | |
| Connector Type | DB9 | D Sub 9 Position Plug | ||
| Gender | Male-Female |