L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.
Features
Application
Reversible Hardware Molded Cable, DB9 Male/Female 2.5ft
COMPUTER CABLE, SERIAL, 0.76M, GREY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
CABLE DB9M/F RVS HDWARE 2.5'
| L-com, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CRMN9MF-2.5 | 70126232 | 89M8400 | CRMN9MF-2.5 |
| Product Name | Reversible Hardware Molded D-Sub Cable, DB9 Male / Female, 2.5 ft | Reversible Hardware Molded Cable, DB9 Male/Female 2.5ft | Computer Cable, Serial, 0.76M, Grey; Connector Type A L-Com | Cable Assemblies - D-Sub Cables |
| Cable Length | 2.5 ft (7.62 dm) | 2.5 ft (7.62 dm) | 2.49 ft (7.6 dm) | 2.5 ft (7.62 dm) |
| Connector Type | DB9 | DB9 | D Sub 9 Position Plug | |
| Gender | Male-Female |