L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.
Features
Application
CABLE DB9F/F RVS HDWARE 25 ROHS COMPLIANT: YES
Reversible Hardware Molded D-sub Cable,DB9 Female /Female, 25 ft
CABLE DB9F/F RVS HDWARE 25'
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CRMN9FF-25 | 89M8397 | 70126536 | CRMN9FF-25 |
| Product Name | Reversible Hardware Molded D-Sub Cable, DB9 Female /Female, 25.0 | Cable Db9F/f Rvs Hdware 25 Rohs Compliant L-Com | Reversible Hardware Molded D-sub Cable,DB9 Female /Female, 25 ft | Cable Assemblies - D-Sub Cables |
| Connector Type | DB9 |