L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB9 Female/Female, 2.5 ft CRMN9FF-2.5

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB9 Female/Female, 2.5 ft - CRMN9FF-2.5 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB9 Female/Female, 2.5 ft
CRMN9FF-2.5
Reversible Hardware Molded D-Sub Cable, DB9 Female/Female, 2.5 ft CRMN9FF-2.5
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI DB9 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Wired straight through to connect many serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply communications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB9 female to female connectors; lengths range from 1 ft to 25ft; color is light gray
  • Wired straight through to connect many serial devices/peripherals
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Reversible mating hardware allows application flexibility and panel mounting

Application

  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Computer Cable, D Sub 9P Rcpt, 2.5 , Gry; Connector Type A L-Com - 89M8396 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, D Sub 9P Rcpt, 2.5 , Gry; Connector Type A L-Com
89M8396
Computer Cable, D Sub 9P Rcpt, 2.5 , Gry; Connector Type A L-Com 89M8396
COMPUTER CABLE, D SUB 9P RCPT, 2.5 , GRY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:750mm; Jacket Color:Grey RoHS Compliant: Yes

COMPUTER CABLE, D SUB 9P RCPT, 2.5 , GRY; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:750mm; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN9FF-2.5 89M8396
Product Name Reversible Hardware Molded D-Sub Cable, DB9 Female/Female, 2.5 ft Computer Cable, D Sub 9P Rcpt, 2.5 , Gry; Connector Type A L-Com
Cable Length 2.5 ft (7.62 dm) 2.46 ft (7.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Standard and Mini Alligator Clips - 4029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details