L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB9 Female /Female, 10.0 CRMN9FF-10

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB9 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB9 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB9 Female /Female, 10.0 - CRMN9FF-10 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB9 Female /Female, 10.0
CRMN9FF-10
Reversible Hardware Molded D-Sub Cable, DB9 Female /Female, 10.0 CRMN9FF-10
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB9 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB9 female to female connectors; lengths range from 1 ft to 25ft; color is light gray
  • Reversible mating hardware allows application flexibility and panel mounting
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
  • RS-232 serial communications
Supplier's Site
Cable Assemblies - D-Sub Cables - CRMN9FF-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CRMN9FF-10
Cable Assemblies - D-Sub Cables CRMN9FF-10
CABLE DB9F/F RVS HDWARE 10'

CABLE DB9F/F RVS HDWARE 10'

Supplier's Site
Fort Worth, TX, USA
Reversible Hardware Molded D-sub Cable,DB9 Female /Female, 10 ft
70126512
Reversible Hardware Molded D-sub Cable,DB9 Female /Female, 10 ft 70126512
Reversible Hardware Molded D-sub Cable,DB9 Female /Female, 10 ft

Reversible Hardware Molded D-sub Cable,DB9 Female /Female, 10 ft

Supplier's Site
Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com - 89M8394 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com
89M8394
Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com 89M8394
CABLE ASSY, 9P D-SUB RCPT-RCPT, 10FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 9P D-SUB RCPT-RCPT, 10FT; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CRMN9FF-10 CRMN9FF-10 70126512 89M8394
Product Name Reversible Hardware Molded D-Sub Cable, DB9 Female /Female, 10.0 Cable Assemblies - D-Sub Cables Reversible Hardware Molded D-sub Cable,DB9 Female /Female, 10 ft Cable Assy, 9P D-Sub Rcpt-Rcpt, 10Ft; Connector Type A L-Com
Connector Type DB9 D Sub 9 Position Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - NEBU-M12W8-K-2-N-LE8 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
System cable - 706-3057/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details