L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB37 Male / Male, 5.0 ft CRMN37MM-5

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features DB37 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Application Control and sensor applications RS-449 Serial communications External tape back-up applications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features DB37 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Application Control and sensor applications RS-449 Serial communications External tape back-up applications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB37 Male / Male, 5.0 ft - CRMN37MM-5 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB37 Male / Male, 5.0 ft
CRMN37MM-5
Reversible Hardware Molded D-Sub Cable, DB37 Male / Male, 5.0 ft CRMN37MM-5
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features DB37 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Application Control and sensor applications RS-449 Serial communications External tape back-up applications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.

Features

  • DB37 male to male connectors; lengths range from 1 ft to 25ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Reversible mating hardware allows application flexibility and panel mounting
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI

Application

  • Control and sensor applications
  • RS-449 Serial communications
  • External tape back-up applications
Supplier's Site
Cable Db37M/m Rvs Hdware 5 L-Com - 89M8393 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/m Rvs Hdware 5 L-Com
89M8393
Cable Db37M/m Rvs Hdware 5 L-Com 89M8393
CABLE DB37M/M RVS HDWARE 5

CABLE DB37M/M RVS HDWARE 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN37MM-5 89M8393
Product Name Reversible Hardware Molded D-Sub Cable, DB37 Male / Male, 5.0 ft Cable Db37M/m Rvs Hdware 5 L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
1/4″ Phone Plug to XR Mini-Hook Test Cable - 3020XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details