L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB37 Male / Male, 15.0 ft CRMN37MM-15

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI Wired straight through to connect many serial devices/peripherals DB37 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Application External tape back-up applications Control and sensor applications RS-449 Serial communications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI Wired straight through to connect many serial devices/peripherals DB37 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Application External tape back-up applications Control and sensor applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB37 Male / Male, 15.0 ft - CRMN37MM-15 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB37 Male / Male, 15.0 ft
CRMN37MM-15
Reversible Hardware Molded D-Sub Cable, DB37 Male / Male, 15.0 ft CRMN37MM-15
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI Wired straight through to connect many serial devices/peripherals DB37 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Application External tape back-up applications Control and sensor applications RS-449 Serial communications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Wired straight through to connect many serial devices/peripherals
  • DB37 male to male connectors; lengths range from 1 ft to 25ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Reversible mating hardware allows application flexibility and panel mounting

Application

  • External tape back-up applications
  • Control and sensor applications
  • RS-449 Serial communications
Supplier's Site
Cable Db37M/m Rvs Hdware 15 L-Com - 89M8390 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/m Rvs Hdware 15 L-Com
89M8390
Cable Db37M/m Rvs Hdware 15 L-Com 89M8390
CABLE DB37M/M RVS HDWARE 15

CABLE DB37M/M RVS HDWARE 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN37MM-15 89M8390
Product Name Reversible Hardware Molded D-Sub Cable, DB37 Male / Male, 15.0 ft Cable Db37M/m Rvs Hdware 15 L-Com
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.08″ Pin Plugs - 1004 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details