L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB37 Male / Female, 1 ft CRMN37MF-1

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features DB37 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features DB37 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB37 Male / Female, 1 ft - CRMN37MF-1 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB37 Male / Female, 1 ft
CRMN37MF-1
Reversible Hardware Molded D-Sub Cable, DB37 Male / Female, 1 ft CRMN37MF-1
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features DB37 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application External tape back-up applications Control and sensor applications RS-449 Serial communications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.

Features

  • DB37 male to female connectors; lengths range from 1 ft to 25ft; color is light gray
  • Reversible mating hardware allows application flexibility and panel mounting
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • External tape back-up applications
  • Control and sensor applications
  • RS-449 Serial communications
Supplier's Site
Cable Db37M/f Rvs Hdware 1 L-Com - 36X2485 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37M/f Rvs Hdware 1 L-Com
36X2485
Cable Db37M/f Rvs Hdware 1 L-Com 36X2485
CABLE DB37M/F RVS HDWARE 1

CABLE DB37M/F RVS HDWARE 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN37MF-1 36X2485
Product Name Reversible Hardware Molded D-Sub Cable, DB37 Male / Female, 1 ft Cable Db37M/f Rvs Hdware 1 L-Com
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details