L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB37 Female / Female, 5.0 ft CRMN37FF-5

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI DB37 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application External tape back-up applications Control and sensor applications RS-449 Serial communications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI DB37 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application External tape back-up applications Control and sensor applications RS-449 Serial communications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB37 Female / Female, 5.0 ft - CRMN37FF-5 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB37 Female / Female, 5.0 ft
CRMN37FF-5
Reversible Hardware Molded D-Sub Cable, DB37 Female / Female, 5.0 ft CRMN37FF-5
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI DB37 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application External tape back-up applications Control and sensor applications RS-449 Serial communications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB37 female to female connectors; lengths range from 1 ft to 25ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Reversible mating hardware allows application flexibility and panel mounting
  • Wired straight through to connect many serial devices/peripherals

Application

  • External tape back-up applications
  • Control and sensor applications
  • RS-449 Serial communications
Supplier's Site
Cable Db37F/f Rvs Hdware 5 L-Com - 89M8383 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37F/f Rvs Hdware 5 L-Com
89M8383
Cable Db37F/f Rvs Hdware 5 L-Com 89M8383
CABLE DB37F/F RVS HDWARE 5

CABLE DB37F/F RVS HDWARE 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN37FF-5 89M8383
Product Name Reversible Hardware Molded D-Sub Cable, DB37 Female / Female, 5.0 ft Cable Db37F/f Rvs Hdware 5 L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details