L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB37 F / F, 10.0 ft CRMN37FF-10

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Application Control and sensor applications RS-449 Serial communications External tape back-up applications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Application Control and sensor applications RS-449 Serial communications External tape back-up applications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB37 F / F, 10.0 ft - CRMN37FF-10 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB37 F / F, 10.0 ft
CRMN37FF-10
Reversible Hardware Molded D-Sub Cable, DB37 F / F, 10.0 ft CRMN37FF-10
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB37 female to female connectors; lengths range from 1 ft to 25ft; color is light gray Application Control and sensor applications RS-449 Serial communications External tape back-up applications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Reversible mating hardware allows application flexibility and panel mounting
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB37 female to female connectors; lengths range from 1 ft to 25ft; color is light gray

Application

  • Control and sensor applications
  • RS-449 Serial communications
  • External tape back-up applications
Supplier's Site
Cable Db37F/f Rvs Hdware 10 L-Com - 89M8379 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db37F/f Rvs Hdware 10 L-Com
89M8379
Cable Db37F/f Rvs Hdware 10 L-Com 89M8379
CABLE DB37F/F RVS HDWARE 10

CABLE DB37F/F RVS HDWARE 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN37FF-10 89M8379
Product Name Reversible Hardware Molded D-Sub Cable, DB37 F / F, 10.0 ft Cable Db37F/f Rvs Hdware 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details