L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB25 Male / Male, 25.0 ft CRMN25MM-25

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock Features 360 degree fully shielded for protection against EMI/RFI Wired straight through to connect many serial devices/peripherals DB25 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock Features 360 degree fully shielded for protection against EMI/RFI Wired straight through to connect many serial devices/peripherals DB25 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB25 Male / Male, 25.0 ft - CRMN25MM-25 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB25 Male / Male, 25.0 ft
CRMN25MM-25
Reversible Hardware Molded D-Sub Cable, DB25 Male / Male, 25.0 ft CRMN25MM-25
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock Features 360 degree fully shielded for protection against EMI/RFI Wired straight through to connect many serial devices/peripherals DB25 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Application Data Networking Multi-channel analog audio Parallel PC interface applications Test and measurement applications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Wired straight through to connect many serial devices/peripherals
  • DB25 male to male connectors; lengths range from 1 ft to 25ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Reversible mating hardware allows application flexibility and panel mounting

Application

  • Data Networking
  • Multi-channel analog audio
  • Parallel PC interface applications
  • Test and measurement applications
Supplier's Site
Cable Db25M/m Rvs Hdware 25 L-Com - 89M8377 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/m Rvs Hdware 25 L-Com
89M8377
Cable Db25M/m Rvs Hdware 25 L-Com 89M8377
CABLE DB25M/M RVS HDWARE 25

CABLE DB25M/M RVS HDWARE 25

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN25MM-25 89M8377
Product Name Reversible Hardware Molded D-Sub Cable, DB25 Male / Male, 25.0 ft Cable Db25M/m Rvs Hdware 25 L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details