L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB25 Male / Male, 2.5 ft CRMN25MM-2.5

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB25 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB25 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB25 Male / Male, 2.5 ft - CRMN25MM-2.5 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB25 Male / Male, 2.5 ft
CRMN25MM-2.5
Reversible Hardware Molded D-Sub Cable, DB25 Male / Male, 2.5 ft CRMN25MM-2.5
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB25 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB25 male to male connectors; lengths range from 1 ft to 25ft; color is light gray
  • Reversible mating hardware allows application flexibility and panel mounting
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • Test and measurement applications
  • Multi-channel analog audio
  • Parallel PC interface applications
Supplier's Site
Cable Db25M/m Rvs Hdware 2.5 L-Com - 89M8376 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/m Rvs Hdware 2.5 L-Com
89M8376
Cable Db25M/m Rvs Hdware 2.5 L-Com 89M8376
CABLE DB25M/M RVS HDWARE 2.5

CABLE DB25M/M RVS HDWARE 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN25MM-2.5 89M8376
Product Name Reversible Hardware Molded D-Sub Cable, DB25 Male / Male, 2.5 ft Cable Db25M/m Rvs Hdware 2.5 L-Com
Cable Length 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details