L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 5.0 ft CRMN25MF-5

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Multi-channel analog audio Test and measurement applications Parallel PC interface applications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Multi-channel analog audio Test and measurement applications Parallel PC interface applications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 5.0 ft - CRMN25MF-5 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 5.0 ft
CRMN25MF-5
Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 5.0 ft CRMN25MF-5
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Multi-channel analog audio Test and measurement applications Parallel PC interface applications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Reversible mating hardware allows application flexibility and panel mounting
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • Multi-channel analog audio
  • Test and measurement applications
  • Parallel PC interface applications
Supplier's Site
Cable Assy, 25P D-Sub Plug-Rcpt, 5Ft; Connector Type A L-Com - 39K4269 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 25P D-Sub Plug-Rcpt, 5Ft; Connector Type A L-Com
39K4269
Cable Assy, 25P D-Sub Plug-Rcpt, 5Ft; Connector Type A L-Com 39K4269
CABLE ASSY, 25P D-SUB PLUG-RCPT, 5FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 25P D-SUB PLUG-RCPT, 5FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN25MF-5 39K4269
Product Name Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 5.0 ft Cable Assy, 25P D-Sub Plug-Rcpt, 5Ft; Connector Type A L-Com
Cable Length 5 ft (15.24 dm) 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details