L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 2.5 ft CRMN25MF-2.5

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting 360 degree fully shielded for protection against EMI/RFI Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Data Networking Multi-channel analog audio Parallel PC interface applications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting 360 degree fully shielded for protection against EMI/RFI Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Data Networking Multi-channel analog audio Parallel PC interface applications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 2.5 ft - CRMN25MF-2.5 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 2.5 ft
CRMN25MF-2.5
Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 2.5 ft CRMN25MF-2.5
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Reversible mating hardware allows application flexibility and panel mounting 360 degree fully shielded for protection against EMI/RFI Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Data Networking Multi-channel analog audio Parallel PC interface applications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.

Features

  • DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Reversible mating hardware allows application flexibility and panel mounting
  • 360 degree fully shielded for protection against EMI/RFI
  • Wired straight through to connect many serial devices/peripherals

Application

  • Test and measurement applications
  • Data Networking
  • Multi-channel analog audio
  • Parallel PC interface applications
Supplier's Site
Cable Db25M/f Rvs Hdware 2.5 L-Com - 88M9934 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/f Rvs Hdware 2.5 L-Com
88M9934
Cable Db25M/f Rvs Hdware 2.5 L-Com 88M9934
CABLE DB25M/F RVS HDWARE 2.5

CABLE DB25M/F RVS HDWARE 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN25MF-2.5 88M9934
Product Name Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 2.5 ft Cable Db25M/f Rvs Hdware 2.5 L-Com
Cable Length 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details