L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 10.0 ft CRMN25MF-10

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications
Datasheet
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 10.0 ft - CRMN25MF-10 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 10.0 ft
CRMN25MF-10
Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 10.0 ft CRMN25MF-10
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals Application Data Networking Test and measurement applications Multi-channel analog audio Parallel PC interface applications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Will ship immediately if in stock.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB25 male to female connectors; lengths range from 1 ft to 25ft; color is light gray
  • Reversible mating hardware allows application flexibility and panel mounting
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data Networking
  • Test and measurement applications
  • Multi-channel analog audio
  • Parallel PC interface applications
Supplier's Site
Computer Cable, Parallel, 3.05M, Grey; Connector Type A L-Com - 89M8372 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Parallel, 3.05M, Grey; Connector Type A L-Com
89M8372
Computer Cable, Parallel, 3.05M, Grey; Connector Type A L-Com 89M8372
COMPUTER CABLE, PARALLEL, 3.05M, GREY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, PARALLEL, 3.05M, GREY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN25MF-10 89M8372
Product Name Reversible Hardware Molded D-Sub Cable, DB25 Male / Female, 10.0 ft Computer Cable, Parallel, 3.05M, Grey; Connector Type A L-Com
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm)
Connector Type DB25 D Sub 25 Position Plug
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6029A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Digital Cable Connection Products - 1492-CABLE010H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers