L-com, Inc. Reversible Hardware Molded D-Sub Cable, DB15 Male / Male, 1 ft CRMN15MM-1

Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. In stock and ready to ship. Features DB15 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications
Description
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. In stock and ready to ship. Features DB15 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

Suppliers

Company
Product
Description
Supplier Links
Reversible Hardware Molded D-Sub Cable, DB15 Male / Male, 1 ft - CRMN15MM-1 - L-com, Inc.
North Andover, MA, United States
Reversible Hardware Molded D-Sub Cable, DB15 Male / Male, 1 ft
CRMN15MM-1
Reversible Hardware Molded D-Sub Cable, DB15 Male / Male, 1 ft CRMN15MM-1
L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. In stock and ready to ship. Features DB15 male to male connectors; lengths range from 1 ft to 25ft; color is light gray Reversible mating hardware allows application flexibility and panel mounting Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

L-com's exclusive CRMN family of D-sub cable assemblies feature connectors with threaded inserts. This allows either metal thumbscrews or female hex standoffs to be threaded securely to each connector resulting in more flexibility to interface to ports or panel mounting the cable directly without use of an adapter. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. In stock and ready to ship.

Features

  • DB15 male to male connectors; lengths range from 1 ft to 25ft; color is light gray
  • Reversible mating hardware allows application flexibility and panel mounting
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • RS-232 serial communications
  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cable Db15M/m Rvs Hdware 1 L-Com - 36X2479 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db15M/m Rvs Hdware 1 L-Com
36X2479
Cable Db15M/m Rvs Hdware 1 L-Com 36X2479
CABLE DB15M/M RVS HDWARE 1

CABLE DB15M/M RVS HDWARE 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CRMN15MM-1 36X2479
Product Name Reversible Hardware Molded D-Sub Cable, DB15 Male / Male, 1 ft Cable Db15M/m Rvs Hdware 1 L-Com
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-54-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details