L-com, Inc. Heavy Duty D-sub Cable, DB9 Male / Male, 10.0 ft CPMS9MM-10

Description
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly DB9 male to male connectors, lengths range from 1 ft. to 50 ft., color is dark gray Gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications
Description
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly DB9 male to male connectors, lengths range from 1 ft. to 50 ft., color is dark gray Gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty D-sub Cable, DB9 Male / Male, 10.0 ft - CPMS9MM-10 - L-com, Inc.
North Andover, MA, United States
Heavy Duty D-sub Cable, DB9 Male / Male, 10.0 ft
CPMS9MM-10
Heavy Duty D-sub Cable, DB9 Male / Male, 10.0 ft CPMS9MM-10
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly DB9 male to male connectors, lengths range from 1 ft. to 50 ft., color is dark gray Gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications

L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements.

Features

  • 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly
  • DB9 male to male connectors, lengths range from 1 ft. to 50 ft., color is dark gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
  • RS-232 serial communications
Supplier's Site
Cadb9M/m Pwr #20 Mold 10 L-Com - 51T8644 - Newark, An Avnet Company
Chicago, IL, United States
Cadb9M/m Pwr #20 Mold 10 L-Com
51T8644
Cadb9M/m Pwr #20 Mold 10 L-Com 51T8644
CADB9M/M PWR #20 MOLD 10

CADB9M/M PWR #20 MOLD 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CPMS9MM-10 51T8644
Product Name Heavy Duty D-sub Cable, DB9 Male / Male, 10.0 ft Cadb9M/m Pwr #20 Mold 10 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Alligator Clips - 1029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details