L-com, Inc. Heavy Duty D-sub Cable, DB9 Male / Female, 25.0 ft CPMS9MF-25

Description
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features DB9 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications
Datasheet
Description
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features DB9 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty D-sub Cable, DB9 Male / Female, 25.0 ft - CPMS9MF-25 - L-com, Inc.
North Andover, MA, United States
Heavy Duty D-sub Cable, DB9 Male / Female, 25.0 ft
CPMS9MF-25
Heavy Duty D-sub Cable, DB9 Male / Female, 25.0 ft CPMS9MF-25
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features DB9 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly Gold plated contacts provide reliable connections with repeated mating cycles Application RS-232 serial communications Data Networking Test and measurement applications Uninterruptible power supply communications

L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements.

Features

  • DB9 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • RS-232 serial communications
  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
Supplier's Site
Cadb9M/f Pwr #20 Mold 25 Rohs Compliant L-Com - 51T8640 - Newark, An Avnet Company
Chicago, IL, United States
Cadb9M/f Pwr #20 Mold 25 Rohs Compliant L-Com
51T8640
Cadb9M/f Pwr #20 Mold 25 Rohs Compliant L-Com 51T8640
CADB9M/F PWR #20 MOLD 25 ROHS COMPLIANT: YES

CADB9M/F PWR #20 MOLD 25 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CPMS9MF-25 51T8640
Product Name Heavy Duty D-sub Cable, DB9 Male / Female, 25.0 ft Cadb9M/f Pwr #20 Mold 25 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hooks - 1050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details