L-com, Inc. Heavy Duty D-sub Cable, DB25 Male / Female, 5.0 ft CPMS25MF-5

Description
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Uninterruptible power supply communications Data Networking RS-232 serial communications Test and measurement applications
Description
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Uninterruptible power supply communications Data Networking RS-232 serial communications Test and measurement applications
Datasheet
Datasheet Summary
Powered by GS/AI

The Cadb25M/f Pwr #20 Mold 5 is a RoHS compliant D-sub cable assembly designed for reliable data transfer. It features a 20 AWG stranded tinned copper construction with an aluminum/poly shield and a drain wire, ensuring effective shielding against interference. The cable is available in various lengths, ranging from 1.0 feet to 50.0 feet, accommodating different installation needs. It includes molded strain relief and is supplied with thumbscrews for secure connections. The product is suitable for applications requiring robust data cabling solutions.

Datasheet Summary
Powered by GS/AI

The Cadb25M/f Pwr #20 Mold 5 is a RoHS compliant D-sub cable assembly designed for reliable data transfer. It features a 20 AWG stranded tinned copper construction with an aluminum/poly shield and a drain wire, ensuring effective shielding against interference. The cable is available in various lengths, ranging from 1.0 feet to 50.0 feet, accommodating different installation needs. It includes molded strain relief and is supplied with thumbscrews for secure connections. The product is suitable for applications requiring robust data cabling solutions.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty D-sub Cable, DB25 Male / Female, 5.0 ft - CPMS25MF-5 - L-com, Inc.
North Andover, MA, United States
Heavy Duty D-sub Cable, DB25 Male / Female, 5.0 ft
CPMS25MF-5
Heavy Duty D-sub Cable, DB25 Male / Female, 5.0 ft CPMS25MF-5
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Application Uninterruptible power supply communications Data Networking RS-232 serial communications Test and measurement applications

L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements.

Features

  • 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly
  • DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Uninterruptible power supply communications
  • Data Networking
  • RS-232 serial communications
  • Test and measurement applications
Supplier's Site
Cadb25M/f Pwr #20 Mold 5 Rohs Compliant L-Com - 51T8629 - Newark, An Avnet Company
Chicago, IL, United States
Cadb25M/f Pwr #20 Mold 5 Rohs Compliant L-Com
51T8629
Cadb25M/f Pwr #20 Mold 5 Rohs Compliant L-Com 51T8629
CADB25M/F PWR #20 MOLD 5 ROHS COMPLIANT: YES

CADB25M/F PWR #20 MOLD 5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CPMS25MF-5 51T8629
Product Name Heavy Duty D-sub Cable, DB25 Male / Female, 5.0 ft Cadb25M/f Pwr #20 Mold 5 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details