L-com, Inc. Heavy Duty D-sub Cable, DB25 Male / Female, 2.5 ft CPMS25MF-2.5

Description
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications
Datasheet
Description
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty D-sub Cable, DB25 Male / Female, 2.5 ft - CPMS25MF-2.5 - L-com, Inc.
North Andover, MA, United States
Heavy Duty D-sub Cable, DB25 Male / Female, 2.5 ft
CPMS25MF-2.5
Heavy Duty D-sub Cable, DB25 Male / Female, 2.5 ft CPMS25MF-2.5
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Application Data Networking Test and measurement applications Uninterruptible power supply communications RS-232 serial communications

L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements.

Features

  • 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly
  • DB25 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Networking
  • Test and measurement applications
  • Uninterruptible power supply communications
  • RS-232 serial communications
Supplier's Site
Cadb25M/f Pwr #20 Mold 2.5 Rohs Compliant L-Com - 51T8627 - Newark, An Avnet Company
Chicago, IL, United States
Cadb25M/f Pwr #20 Mold 2.5 Rohs Compliant L-Com
51T8627
Cadb25M/f Pwr #20 Mold 2.5 Rohs Compliant L-Com 51T8627
CADB25M/F PWR #20 MOLD 2.5 ROHS COMPLIANT: YES

CADB25M/F PWR #20 MOLD 2.5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CPMS25MF-2.5 51T8627
Product Name Heavy Duty D-sub Cable, DB25 Male / Female, 2.5 ft Cadb25M/f Pwr #20 Mold 2.5 Rohs Compliant L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
1/4″ Phone Plug to X100W Mini-Hook and Alligator, Audio Test Cable - 2521 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details