L-com, Inc. Heavy Duty D-sub Cable, DB15 Male / Male, 1.0 ft CPMS15MM-1

Description
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to male connectors, lengths range from 1 ft. to 50 ft., color is dark gray Molded backshells provide durability and increased strength at cable entry point Application Test and measurement applications Uninterruptible power supply communications Data Networking
Description
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to male connectors, lengths range from 1 ft. to 50 ft., color is dark gray Molded backshells provide durability and increased strength at cable entry point Application Test and measurement applications Uninterruptible power supply communications Data Networking

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty D-sub Cable, DB15 Male / Male, 1.0 ft - CPMS15MM-1 - L-com, Inc.
North Andover, MA, United States
Heavy Duty D-sub Cable, DB15 Male / Male, 1.0 ft
CPMS15MM-1
Heavy Duty D-sub Cable, DB15 Male / Male, 1.0 ft CPMS15MM-1
L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly Foil plus braid shield provides maximum protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles DB15 male to male connectors, lengths range from 1 ft. to 50 ft., color is dark gray Molded backshells provide durability and increased strength at cable entry point Application Test and measurement applications Uninterruptible power supply communications Data Networking

L-com's new, ground breaking D-sub cables use 20 AWG conductors, the largest conductor most D-sub connectors can accommodate. This allows for maximum current throughput as well as an extremely durable assembly. Other key features include double shielding to prevent against data corrupting EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements.

Features

  • 20 AWG conductors provide maximum current throughput as well as an extremely durable assembly
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • DB15 male to male connectors, lengths range from 1 ft. to 50 ft., color is dark gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Test and measurement applications
  • Uninterruptible power supply communications
  • Data Networking
Supplier's Site
Cadb15M/m Pwr #20 Mold 1 L-Com - 51T8619 - Newark, An Avnet Company
Chicago, IL, United States
Cadb15M/m Pwr #20 Mold 1 L-Com
51T8619
Cadb15M/m Pwr #20 Mold 1 L-Com 51T8619
CADB15M/M PWR #20 MOLD 1

CADB15M/M PWR #20 MOLD 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CPMS15MM-1 51T8619
Product Name Heavy Duty D-sub Cable, DB15 Male / Male, 1.0 ft Cadb15M/m Pwr #20 Mold 1 L-Com
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female RG59/U Coaxial Test Cable - 7525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details