L-com, Inc. Crimp & Poke Male Pins - Gold Flash, Reel/100 CPM100

Description
Industry standard male D-sub crimp contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Supplied with gold flash plating and 100 piece packaging. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features Compatible with any male commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Supplied in package of 100 Gold flash plating Application Device management Instrument control Data networks Serial data transmission
Description
Industry standard male D-sub crimp contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Supplied with gold flash plating and 100 piece packaging. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features Compatible with any male commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Supplied in package of 100 Gold flash plating Application Device management Instrument control Data networks Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Crimp & Poke Male Pins - Gold Flash, Reel/100 - CPM100 - L-com, Inc.
North Andover, MA, United States
Crimp & Poke Male Pins - Gold Flash, Reel/100
CPM100
Crimp & Poke Male Pins - Gold Flash, Reel/100 CPM100
Industry standard male D-sub crimp contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Supplied with gold flash plating and 100 piece packaging. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features Compatible with any male commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Supplied in package of 100 Gold flash plating Application Device management Instrument control Data networks Serial data transmission

Industry standard male D-sub crimp contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Supplied with gold flash plating and 100 piece packaging. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended.

Features

  • Compatible with any male commercial D-Sub connector
  • Compatible with wire ranges of 24-28 AWG
  • Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended
  • Supplied in package of 100
  • Gold flash plating

Application

  • Device management
  • Instrument control
  • Data networks
  • Serial data transmission
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CPM100
Product Name Crimp & Poke Male Pins - Gold Flash, Reel/100
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Plug socket - NTSD-GD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
3 suppliers