L-com, Inc. Crimp & Poke Male Pins - 30µ Gold, Reel/100 CPM100-30U

Description
Industry standard male D-sub crimp contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Supplied with 30 micro-inch gold plating and 100 piece packaging. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features 30U gold plated contacts Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Compatible with any male commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Supplied in package of 100 Application Data networks Instrument control Serial data transmission Device management
Description
Industry standard male D-sub crimp contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Supplied with 30 micro-inch gold plating and 100 piece packaging. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features 30U gold plated contacts Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Compatible with any male commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Supplied in package of 100 Application Data networks Instrument control Serial data transmission Device management

Suppliers

Company
Product
Description
Supplier Links
Crimp & Poke Male Pins - 30µ Gold, Reel/100 - CPM100-30U - L-com, Inc.
North Andover, MA, United States
Crimp & Poke Male Pins - 30µ Gold, Reel/100
CPM100-30U
Crimp & Poke Male Pins - 30µ Gold, Reel/100 CPM100-30U
Industry standard male D-sub crimp contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Supplied with 30 micro-inch gold plating and 100 piece packaging. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features 30U gold plated contacts Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Compatible with any male commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Supplied in package of 100 Application Data networks Instrument control Serial data transmission Device management

Industry standard male D-sub crimp contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Supplied with 30 micro-inch gold plating and 100 piece packaging. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended.

Features

  • 30U gold plated contacts
  • Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended
  • Compatible with any male commercial D-Sub connector
  • Compatible with wire ranges of 24-28 AWG
  • Supplied in package of 100

Application

  • Data networks
  • Instrument control
  • Serial data transmission
  • Device management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CPM100-30U
Product Name Crimp & Poke Male Pins - 30µ Gold, Reel/100
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 1317G15 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Between Series Adapters - 2171-NEFU-D12G4-R3DW4-ND - DigiKey
Specs
Gender Female / Jack
View Details