L-com, Inc. Standard 24-28 AWG Sockets, 100 Reel, Female CPF100

Description
Industry standard female D-sub crimp female contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Contacts are gold flash plated and are supplied 100 per package. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features Compatible with any female commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Application Data networks Serial data transmission Device management Instrument control
Description
Industry standard female D-sub crimp female contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Contacts are gold flash plated and are supplied 100 per package. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features Compatible with any female commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Application Data networks Serial data transmission Device management Instrument control

Suppliers

Company
Product
Description
Supplier Links
Standard 24-28 AWG Sockets, 100 Reel, Female - CPF100 - L-com, Inc.
North Andover, MA, United States
Standard 24-28 AWG Sockets, 100 Reel, Female
CPF100
Standard 24-28 AWG Sockets, 100 Reel, Female CPF100
Industry standard female D-sub crimp female contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Contacts are gold flash plated and are supplied 100 per package. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features Compatible with any female commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Application Data networks Serial data transmission Device management Instrument control

Industry standard female D-sub crimp female contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Contacts are gold flash plated and are supplied 100 per package. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended.

Features

  • Compatible with any female commercial D-Sub connector
  • Compatible with wire ranges of 24-28 AWG
  • Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended

Application

  • Data networks
  • Serial data transmission
  • Device management
  • Instrument control
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CPF100
Product Name Standard 24-28 AWG Sockets, 100 Reel, Female
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110904 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details