L-com, Inc. Crimp & Poke Female Sockets - 30µ Gold, Reel/100 CPF100-30U

Description
Industry standard female D-sub crimp female contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Contacts are 30u gold plated and are supplied 100 per package. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features Compatible with any female commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Application Device management Instrument control Data networks Serial data transmission
Description
Industry standard female D-sub crimp female contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Contacts are 30u gold plated and are supplied 100 per package. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features Compatible with any female commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Application Device management Instrument control Data networks Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Crimp & Poke Female Sockets - 30µ Gold, Reel/100 - CPF100-30U - L-com, Inc.
North Andover, MA, United States
Crimp & Poke Female Sockets - 30µ Gold, Reel/100
CPF100-30U
Crimp & Poke Female Sockets - 30µ Gold, Reel/100 CPF100-30U
Industry standard female D-sub crimp female contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Contacts are 30u gold plated and are supplied 100 per package. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended. Features Compatible with any female commercial D-Sub connector Compatible with wire ranges of 24-28 AWG Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended Application Device management Instrument control Data networks Serial data transmission

Industry standard female D-sub crimp female contacts are compatible with any commercial D-sub connector, including L-com's C&P series. Contacts are 30u gold plated and are supplied 100 per package. Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended.

Features

  • Compatible with any female commercial D-Sub connector
  • Compatible with wire ranges of 24-28 AWG
  • Hand tool CP3127CT and insertion/extraction tools TDT or TDTPRO are recommended

Application

  • Device management
  • Instrument control
  • Data networks
  • Serial data transmission
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CPF100-30U
Product Name Crimp & Poke Female Sockets - 30µ Gold, Reel/100
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products