L-com, Inc. XLR 3 Pin Solder Connector, Female CON-XLR3F

Description
L-com stocks both male and female 3 pin XLR connectors to address all your XLR pro audio needs. These solder style connectors are in stock and ready for same day shipping. Each connector features gold plating to ensure a high quality audio experience. Features Gold plating ensures superior audio quality Solder termination Used to connect 3 Pin XLR audio cables Flexible panel mount design Application Studio install/upgrade Microphone patching Patch bay Pro Audio applications
Description
L-com stocks both male and female 3 pin XLR connectors to address all your XLR pro audio needs. These solder style connectors are in stock and ready for same day shipping. Each connector features gold plating to ensure a high quality audio experience. Features Gold plating ensures superior audio quality Solder termination Used to connect 3 Pin XLR audio cables Flexible panel mount design Application Studio install/upgrade Microphone patching Patch bay Pro Audio applications

Suppliers

Company
Product
Description
Supplier Links
XLR 3 Pin Solder Connector, Female - CON-XLR3F - L-com, Inc.
North Andover, MA, United States
XLR 3 Pin Solder Connector, Female
CON-XLR3F
XLR 3 Pin Solder Connector, Female CON-XLR3F
L-com stocks both male and female 3 pin XLR connectors to address all your XLR pro audio needs. These solder style connectors are in stock and ready for same day shipping. Each connector features gold plating to ensure a high quality audio experience. Features Gold plating ensures superior audio quality Solder termination Used to connect 3 Pin XLR audio cables Flexible panel mount design Application Studio install/upgrade Microphone patching Patch bay Pro Audio applications

L-com stocks both male and female 3 pin XLR connectors to address all your XLR pro audio needs. These solder style connectors are in stock and ready for same day shipping. Each connector features gold plating to ensure a high quality audio experience.

Features

  • Gold plating ensures superior audio quality
  • Solder termination
  • Used to connect 3 Pin XLR audio cables
  • Flexible panel mount design

Application

  • Studio install/upgrade
  • Microphone patching
  • Patch bay
  • Pro Audio applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CON-XLR3F
Product Name XLR 3 Pin Solder Connector, Female
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-ZBZC - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 3 to 36 volts
View Details
Din Rail, Channel - 2946-2002-2203/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SMA Female to BNC Male, Adapter - 9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details