L-com, Inc. 3 Pin XLR Connector, Male CON-XLR-M

Description
L-com stocks high quality XLR connectors for all your XLR audio cable repair/termination needs. We offer male, female, and right angle male XLR connectors off the shelf. These connectors feature 50u of nickel plating on the connector pins and sockets assuring the high quality audio signals and long life over multiple insertions. Connectors are packaged individually. Order online today! Features Rugged strain reliefs provide longevity Solder termination 50µ of nickel plating ensures long life Sold individually Used to make or repair XLR 3 pin microphone cables Application Balanced audio applications Microphone patching MIDI Pro Audio
Description
L-com stocks high quality XLR connectors for all your XLR audio cable repair/termination needs. We offer male, female, and right angle male XLR connectors off the shelf. These connectors feature 50u of nickel plating on the connector pins and sockets assuring the high quality audio signals and long life over multiple insertions. Connectors are packaged individually. Order online today! Features Rugged strain reliefs provide longevity Solder termination 50µ of nickel plating ensures long life Sold individually Used to make or repair XLR 3 pin microphone cables Application Balanced audio applications Microphone patching MIDI Pro Audio

Suppliers

Company
Product
Description
Supplier Links
3 Pin XLR Connector, Male - CON-XLR-M - L-com, Inc.
North Andover, MA, United States
3 Pin XLR Connector, Male
CON-XLR-M
3 Pin XLR Connector, Male CON-XLR-M
L-com stocks high quality XLR connectors for all your XLR audio cable repair/termination needs. We offer male, female, and right angle male XLR connectors off the shelf. These connectors feature 50u of nickel plating on the connector pins and sockets assuring the high quality audio signals and long life over multiple insertions. Connectors are packaged individually. Order online today! Features Rugged strain reliefs provide longevity Solder termination 50µ of nickel plating ensures long life Sold individually Used to make or repair XLR 3 pin microphone cables Application Balanced audio applications Microphone patching MIDI Pro Audio

L-com stocks high quality XLR connectors for all your XLR audio cable repair/termination needs. We offer male, female, and right angle male XLR connectors off the shelf. These connectors feature 50u of nickel plating on the connector pins and sockets assuring the high quality audio signals and long life over multiple insertions. Connectors are packaged individually. Order online today!

Features

  • Rugged strain reliefs provide longevity
  • Solder termination
  • 50µ of nickel plating ensures long life
  • Sold individually
  • Used to make or repair XLR 3 pin microphone cables

Application

  • Balanced audio applications
  • Microphone patching
  • MIDI
  • Pro Audio
Supplier's Site
Xlr 3 Pin Conn Male L-Com - 23T5374 - Newark, An Avnet Company
Chicago, IL, United States
Xlr 3 Pin Conn Male L-Com
23T5374
Xlr 3 Pin Conn Male L-Com 23T5374
XLR 3 PIN CONN MALE

XLR 3 PIN CONN MALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CON-XLR-M 23T5374
Product Name 3 Pin XLR Connector, Male Xlr 3 Pin Conn Male L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S10-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1774-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
“N” Series Male Connector - SALE-8918 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details