L-com, Inc. M12 4 Position D Code Female Panel Mount Receptacle, Rear Mounting and Solder Style CON-M124PF

Description
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for rear mounting. Features Used to connect M12 cables used in industrial Ethernet and Fieldbus applications Find L-com's M12 style assemblies HERE IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Rear Mounting Application Factory automation Industrial Ethernet Device level connectivity Fieldbus Process industry applications
Description
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for rear mounting. Features Used to connect M12 cables used in industrial Ethernet and Fieldbus applications Find L-com's M12 style assemblies HERE IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Rear Mounting Application Factory automation Industrial Ethernet Device level connectivity Fieldbus Process industry applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D Code Female Panel Mount Receptacle, Rear Mounting and Solder Style - CON-M124PF - L-com, Inc.
North Andover, MA, United States
M12 4 Position D Code Female Panel Mount Receptacle, Rear Mounting and Solder Style
CON-M124PF
M12 4 Position D Code Female Panel Mount Receptacle, Rear Mounting and Solder Style CON-M124PF
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for rear mounting. Features Used to connect M12 cables used in industrial Ethernet and Fieldbus applications Find L-com's M12 style assemblies HERE IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Rear Mounting Application Factory automation Industrial Ethernet Device level connectivity Fieldbus Process industry applications

L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for rear mounting.

Features

  • Used to connect M12 cables used in industrial Ethernet and Fieldbus applications
  • Find L-com's M12 style assemblies HERE
  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25°~90°C
  • Rear Mounting

Application

  • Factory automation
  • Industrial Ethernet
  • Device level connectivity
  • Fieldbus
  • Process industry applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CON-M124PF
Product Name M12 4 Position D Code Female Panel Mount Receptacle, Rear Mounting and Solder Style
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details