L-com, Inc. M12 4 Position D Code Female PCB Mount Receptacle, Front Mounting and PCB Style CON-M124PCBF

Description
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. Features Find L-com's M12 style assemblies HERE Front Mounting IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Used to connect M12 cables used in industrial Ethernet and Fieldbus applications
Description
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. Features Find L-com's M12 style assemblies HERE Front Mounting IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Used to connect M12 cables used in industrial Ethernet and Fieldbus applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D Code Female PCB Mount Receptacle, Front Mounting and PCB Style - CON-M124PCBF - L-com, Inc.
North Andover, MA, United States
M12 4 Position D Code Female PCB Mount Receptacle, Front Mounting and PCB Style
CON-M124PCBF
M12 4 Position D Code Female PCB Mount Receptacle, Front Mounting and PCB Style CON-M124PCBF
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. Features Find L-com's M12 style assemblies HERE Front Mounting IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Used to connect M12 cables used in industrial Ethernet and Fieldbus applications

L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68.

Features

  • Find L-com's M12 style assemblies HERE
  • Front Mounting
  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25°~90°C
  • Used to connect M12 cables used in industrial Ethernet and Fieldbus applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CON-M124PCBF
Product Name M12 4 Position D Code Female PCB Mount Receptacle, Front Mounting and PCB Style
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECC-S1G9-C2-M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1661-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details