L-com, Inc. Coiled USB Cable, Latching Type A Male / Type B Male COILUAB

Description
This unique cable assembly features a polyurethane jacketed coil cord plus a latching Type A USB connector providing improved mating retention with any USB Type A jack. The latches lock into the channels on each side of a USB jack when fully mated. Retracted length is approximately 2.5 feet expanding up to 12.5 feet. Fully shielded and USB 2.0 compliant, this cable contains two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. Color is black. Features Latching USB A connector provides mechanical retention to mating connectors Foil plus braid shield provides maximum protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles Tough, durable polyurethane jacket enhances recoil memory USB Revision 1.0, 1.1, and 2.0 compliant Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Datasheet
Description
This unique cable assembly features a polyurethane jacketed coil cord plus a latching Type A USB connector providing improved mating retention with any USB Type A jack. The latches lock into the channels on each side of a USB jack when fully mated. Retracted length is approximately 2.5 feet expanding up to 12.5 feet. Fully shielded and USB 2.0 compliant, this cable contains two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. Color is black. Features Latching USB A connector provides mechanical retention to mating connectors Foil plus braid shield provides maximum protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles Tough, durable polyurethane jacket enhances recoil memory USB Revision 1.0, 1.1, and 2.0 compliant Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coiled USB Cable, Latching Type A Male / Type B Male - COILUAB - L-com, Inc.
North Andover, MA, United States
Coiled USB Cable, Latching Type A Male / Type B Male
COILUAB
Coiled USB Cable, Latching Type A Male / Type B Male COILUAB
This unique cable assembly features a polyurethane jacketed coil cord plus a latching Type A USB connector providing improved mating retention with any USB Type A jack. The latches lock into the channels on each side of a USB jack when fully mated. Retracted length is approximately 2.5 feet expanding up to 12.5 feet. Fully shielded and USB 2.0 compliant, this cable contains two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. Color is black. Features Latching USB A connector provides mechanical retention to mating connectors Foil plus braid shield provides maximum protection against EMI/RFI Gold contact plating provides reliable connections with repeated mating cycles Tough, durable polyurethane jacket enhances recoil memory USB Revision 1.0, 1.1, and 2.0 compliant Application Portable Data Storage Data Acquisition PC Peripheral Interconnects Printer Interface Test and Measurement

This unique cable assembly features a polyurethane jacketed coil cord plus a latching Type A USB connector providing improved mating retention with any USB Type A jack. The latches lock into the channels on each side of a USB jack when fully mated. Retracted length is approximately 2.5 feet expanding up to 12.5 feet. Fully shielded and USB 2.0 compliant, this cable contains two 28 AWG power conductors plus one 28 AWG twisted pair for the data lines. Color is black.

Features

  • Latching USB A connector provides mechanical retention to mating connectors
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Tough, durable polyurethane jacket enhances recoil memory
  • USB Revision 1.0, 1.1, and 2.0 compliant

Application

  • Portable Data Storage
  • Data Acquisition
  • PC Peripheral Interconnects
  • Printer Interface
  • Test and Measurement
Supplier's Site
Computer Cable, Usb, 19.4Ft, Black; Connector A L-Com - 88M8464 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 19.4Ft, Black; Connector A L-Com
88M8464
Computer Cable, Usb, 19.4Ft, Black; Connector A L-Com 88M8464
COMPUTER CABLE, USB, 19.4FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5.9m; Cable Length - Imperial:19.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

COMPUTER CABLE, USB, 19.4FT, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5.9m; Cable Length - Imperial:19.4ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number COILUAB 88M8464
Product Name Coiled USB Cable, Latching Type A Male / Type B Male Computer Cable, Usb, 19.4Ft, Black; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XK Micro-Hook and Miniature Alligator, Audio Test Cable - 2521XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details