L-com, Inc. Molded AT Modem Cable, DB25 Male / DB9 Female, 6.0 ft CMZ6-IBM

Description
Insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. All stock ships same day. Features Gold contact plating provides reliable connections with repeated mating cycles Length options are 6 & 10 feet; color is gray Molded backshells provide durability and increased strength at cable entry point 100% shielding throughout for protection against EMI/RFI Connects an external modem (DB25) to a PC serial port (DB9); connectors DB25 male - DB9 female Application Modem RS-232 DCE Serial
Datasheet
Description
Insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. All stock ships same day. Features Gold contact plating provides reliable connections with repeated mating cycles Length options are 6 & 10 feet; color is gray Molded backshells provide durability and increased strength at cable entry point 100% shielding throughout for protection against EMI/RFI Connects an external modem (DB25) to a PC serial port (DB9); connectors DB25 male - DB9 female Application Modem RS-232 DCE Serial
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded AT Modem Cable, DB25 Male / DB9 Female, 6.0 ft - CMZ6-IBM - L-com, Inc.
North Andover, MA, United States
Molded AT Modem Cable, DB25 Male / DB9 Female, 6.0 ft
CMZ6-IBM
Molded AT Modem Cable, DB25 Male / DB9 Female, 6.0 ft CMZ6-IBM
Insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. All stock ships same day. Features Gold contact plating provides reliable connections with repeated mating cycles Length options are 6 & 10 feet; color is gray Molded backshells provide durability and increased strength at cable entry point 100% shielding throughout for protection against EMI/RFI Connects an external modem (DB25) to a PC serial port (DB9); connectors DB25 male - DB9 female Application Modem RS-232 DCE Serial

Insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. All stock ships same day.

Features

  • Gold contact plating provides reliable connections with repeated mating cycles
  • Length options are 6 & 10 feet; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • 100% shielding throughout for protection against EMI/RFI
  • Connects an external modem (DB25) to a PC serial port (DB9); connectors DB25 male - DB9 female

Application

  • Modem
  • RS-232
  • DCE
  • Serial
Supplier's Site
Cable Assemblies - D-Sub Cables - CMZ6-IBM - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CMZ6-IBM
Cable Assemblies - D-Sub Cables CMZ6-IBM
CBL AT MODEM DB25M/DB9F 6'

CBL AT MODEM DB25M/DB9F 6'

Supplier's Site
Computer Cable, Modem, 6Ft, Gray; Connector Type A L-Com - 88M3668 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Modem, 6Ft, Gray; Connector Type A L-Com
88M3668
Computer Cable, Modem, 6Ft, Gray; Connector Type A L-Com 88M3668
COMPUTER CABLE, MODEM, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

COMPUTER CABLE, MODEM, 6FT, GRAY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Grey; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CMZ6-IBM CMZ6-IBM 88M3668
Product Name Molded AT Modem Cable, DB25 Male / DB9 Female, 6.0 ft Cable Assemblies - D-Sub Cables Computer Cable, Modem, 6Ft, Gray; Connector Type A L-Com
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC11205M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1024-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details