L-com, Inc. Molded AT Modem Cable, DB25 Male / DB9 Female, 10.0 ft CMZ10-IBM

Description
Insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Connects an external modem (DB25) to a PC serial port (DB9); connectors DB25 male - DB9 female Gold contact plating provides reliable connections with repeated mating cycles Length options are 6 & 10 feet; color is gray Molded backshells provide durability and increased strength at cable entry point Application DCE Modem RS-232 Serial
Description
Insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Connects an external modem (DB25) to a PC serial port (DB9); connectors DB25 male - DB9 female Gold contact plating provides reliable connections with repeated mating cycles Length options are 6 & 10 feet; color is gray Molded backshells provide durability and increased strength at cable entry point Application DCE Modem RS-232 Serial

Suppliers

Company
Product
Description
Supplier Links
Molded AT Modem Cable, DB25 Male / DB9 Female, 10.0 ft - CMZ10-IBM - L-com, Inc.
North Andover, MA, United States
Molded AT Modem Cable, DB25 Male / DB9 Female, 10.0 ft
CMZ10-IBM
Molded AT Modem Cable, DB25 Male / DB9 Female, 10.0 ft CMZ10-IBM
Insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. All stock ships same day. Features 100% shielding throughout for protection against EMI/RFI Connects an external modem (DB25) to a PC serial port (DB9); connectors DB25 male - DB9 female Gold contact plating provides reliable connections with repeated mating cycles Length options are 6 & 10 feet; color is gray Molded backshells provide durability and increased strength at cable entry point Application DCE Modem RS-232 Serial

Insure a reliable connection between your DCE serial device/modem and your PC's 9 pin serial port. Features 100% shielding, rugged molded backshells and gold plated contacts for the best conductivity. All stock ships same day.

Features

  • 100% shielding throughout for protection against EMI/RFI
  • Connects an external modem (DB25) to a PC serial port (DB9); connectors DB25 male - DB9 female
  • Gold contact plating provides reliable connections with repeated mating cycles
  • Length options are 6 & 10 feet; color is gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • DCE
  • Modem
  • RS-232
  • Serial
Supplier's Site
Cbl At Modem Db25M/db9F 10 L-Com - 22M4686 - Newark, An Avnet Company
Chicago, IL, United States
Cbl At Modem Db25M/db9F 10 L-Com
22M4686
Cbl At Modem Db25M/db9F 10 L-Com 22M4686
CBL AT MODEM DB25M/DB9F 10

CBL AT MODEM DB25M/DB9F 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CMZ10-IBM 22M4686
Product Name Molded AT Modem Cable, DB25 Male / DB9 Female, 10.0 ft Cbl At Modem Db25M/db9F 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Cables, HV 1000 C - MC with HVA 630 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Connector Type thermo connector
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-62-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details