L-com, Inc. Molded IEEE-488 Cable, Inline/Inline 4.0m CMD24-4M

Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Molded backshells provide durability and increased strength at cable entry point 30 microinch gold contact plating provides reliable connections with repeated mating cycles Color: Light Gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Two male only connectors for point to point GPIB applications Application Data Acquisition Instrument Control Test and Measurement
Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Molded backshells provide durability and increased strength at cable entry point 30 microinch gold contact plating provides reliable connections with repeated mating cycles Color: Light Gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Two male only connectors for point to point GPIB applications Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable, Inline/Inline 4.0m - CMD24-4M - L-com, Inc.
North Andover, MA, United States
Molded IEEE-488 Cable, Inline/Inline 4.0m
CMD24-4M
Molded IEEE-488 Cable, Inline/Inline 4.0m CMD24-4M
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features Molded backshells provide durability and increased strength at cable entry point 30 microinch gold contact plating provides reliable connections with repeated mating cycles Color: Light Gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Two male only connectors for point to point GPIB applications Application Data Acquisition Instrument Control Test and Measurement

Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction.

Features

  • Molded backshells provide durability and increased strength at cable entry point
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Color: Light Gray
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Two male only connectors for point to point GPIB applications

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Cable Mold Gpib M/m 4 Meter L-Com - 89M8327 - Newark, An Avnet Company
Chicago, IL, United States
Cable Mold Gpib M/m 4 Meter L-Com
89M8327
Cable Mold Gpib M/m 4 Meter L-Com 89M8327
CABLE MOLD GPIB M/M 4 METER

CABLE MOLD GPIB M/M 4 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CMD24-4M 89M8327
Product Name Molded IEEE-488 Cable, Inline/Inline 4.0m Cable Mold Gpib M/m 4 Meter L-Com
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details