L-com, Inc. Molded IEEE-488 Cable, Inline/Inline 1.0m CMD24-1M

Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Color: Light Gray Molded backshells provide durability and increased strength at cable entry point Two male only connectors for point to point GPIB applications Application Instrument Control Data Acquisition Test and Measurement
Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Color: Light Gray Molded backshells provide durability and increased strength at cable entry point Two male only connectors for point to point GPIB applications Application Instrument Control Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable, Inline/Inline 1.0m - CMD24-1M - L-com, Inc.
North Andover, MA, United States
Molded IEEE-488 Cable, Inline/Inline 1.0m
CMD24-1M
Molded IEEE-488 Cable, Inline/Inline 1.0m CMD24-1M
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Color: Light Gray Molded backshells provide durability and increased strength at cable entry point Two male only connectors for point to point GPIB applications Application Instrument Control Data Acquisition Test and Measurement

Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Two male only in-line connectors for added convenience when the female connectors are not required. Also saves cost and adds an alternative cable entry direction.

Features

  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Color: Light Gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Two male only connectors for point to point GPIB applications

Application

  • Instrument Control
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Cable Mold Gpib M/m 1 Meter L-Com - 89M8323 - Newark, An Avnet Company
Chicago, IL, United States
Cable Mold Gpib M/m 1 Meter L-Com
89M8323
Cable Mold Gpib M/m 1 Meter L-Com 89M8323
CABLE MOLD GPIB M/M 1 METER

CABLE MOLD GPIB M/M 1 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CMD24-1M 89M8323
Product Name Molded IEEE-488 Cable, Inline/Inline 1.0m Cable Mold Gpib M/m 1 Meter L-Com
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male To Cable Only, Double Shielded Video Back Panel Coaxial Test Cable - 7022 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details