L-com, Inc. Molded IEEE-488 Cable, Normal/Inline 1.0m CMC24-1M

Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Color: Light Gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point One standard male/female piggyback connector plus one male only in-line connector Application Data Acquisition Instrument Control Test and Measurement
Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Color: Light Gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point One standard male/female piggyback connector plus one male only in-line connector Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable, Normal/Inline 1.0m - CMC24-1M - L-com, Inc.
North Andover, MA, United States
Molded IEEE-488 Cable, Normal/Inline 1.0m
CMC24-1M
Molded IEEE-488 Cable, Normal/Inline 1.0m CMC24-1M
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Color: Light Gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point One standard male/female piggyback connector plus one male only in-line connector Application Data Acquisition Instrument Control Test and Measurement

Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. One standard male/female piggyback connector plus one male only in-line connector for added convenience when the female connector is not required. Also saves cost and adds an alternative cable entry direction.

Features

  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Color: Light Gray
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Molded backshells provide durability and increased strength at cable entry point
  • One standard male/female piggyback connector plus one male only in-line connector

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Cable Assemblies - D-Shaped, Centronics Cables - CMC24-1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Shaped, Centronics Cables
CMC24-1M
Cable Assemblies - D-Shaped, Centronics Cables CMC24-1M
CABLE MOLD GPIB N/M 1 METER

CABLE MOLD GPIB N/M 1 METER

Supplier's Site
Cable Mold Gpib N/m 1 Meter L-Com - 89M8313 - Newark, An Avnet Company
Chicago, IL, United States
Cable Mold Gpib N/m 1 Meter L-Com
89M8313
Cable Mold Gpib N/m 1 Meter L-Com 89M8313
CABLE MOLD GPIB N/M 1 METER

CABLE MOLD GPIB N/M 1 METER

Supplier's Site
Cable; 1 m; Molded IEEE-488; Non Booted - 70126142 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 1 m; Molded IEEE-488; Non Booted
70126142
Cable; 1 m; Molded IEEE-488; Non Booted 70126142
Molded CMC Series IEEE-488 Cables, Non Booted Similar in construction and electrical specifications to our popular CMB24 series with the exception that one end terminates to a straight male connector. This is sometimes preferred when there is no apparent need to have the exposed female end. Furthermore, it eliminates the need for capping the exposed connector. Quite useful when the traditional right angle cable gets in the way of other cables such as in a computer back plane. Both ends of these cables utilize a stamped steel internal enclosure providing 100% shielding and a robust strain relief. Similar in construction and electrical specifications to our popular CMB24 series with the exception that one end terminates to a straight male connector. This is sometimes preferred when there is no apparent need to have the exposed female end. Furthermo

Molded CMC Series IEEE-488 Cables, Non Booted
Similar in construction and electrical specifications to our popular CMB24 series with the exception that one end terminates to a straight male connector. This is sometimes preferred when there is no apparent need to have the exposed female end. Furthermore, it eliminates the need for capping the exposed connector. Quite useful
when the traditional right angle cable gets in the way of other cables such as in a computer back plane. Both ends of these cables utilize a stamped steel internal enclosure providing 100% shielding and a robust strain relief.
Similar in construction and electrical specifications to our popular CMB24 series with the exception that one end terminates to a straight male connector. This is sometimes preferred when there is no apparent need to have the exposed female end. Furthermo

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CMC24-1M CMC24-1M 89M8313 70126142
Product Name Molded IEEE-488 Cable, Normal/Inline 1.0m Cable Assemblies - D-Shaped, Centronics Cables Cable Mold Gpib N/m 1 Meter L-Com Cable; 1 m; Molded IEEE-488; Non Booted
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details