L-com, Inc. Computer Cable, Ieee-488/gpib, 3M, Beige; Connector Type A L-Com CMB243M

Description
COMPUTER CABLE, IEEE-488/GPIB, 3M, BEIGE; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:-; Cable Length:3m; Colour:Beige RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, IEEE-488/GPIB, 3M, BEIGE; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:-; Cable Length:3m; Colour:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Ieee-488/gpib, 3M, Beige; Connector Type A L-Com - 96H8297 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee-488/gpib, 3M, Beige; Connector Type A L-Com
96H8297
Computer Cable, Ieee-488/gpib, 3M, Beige; Connector Type A L-Com 96H8297
COMPUTER CABLE, IEEE-488/GPIB, 3M, BEIGE; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:-; Cable Length:3m; Colour:Beige RoHS Compliant: Yes

COMPUTER CABLE, IEEE-488/GPIB, 3M, BEIGE; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:-; Cable Length:3m; Colour:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96H8297
Product Name Computer Cable, Ieee-488/gpib, 3M, Beige; Connector Type A L-Com
Application Computer
Unlock Full Specs
to access all available technical data