L-com, Inc. Molded IEEE-488 Cable, Normal/Normal 3.0m CMB24-3M

Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray Application Data Acquisition Instrument Control Test and Measurement
Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable, Normal/Normal 3.0m - CMB24-3M - L-com, Inc.
North Andover, MA, United States
Molded IEEE-488 Cable, Normal/Normal 3.0m
CMB24-3M
Molded IEEE-488 Cable, Normal/Normal 3.0m CMB24-3M
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray Application Data Acquisition Instrument Control Test and Measurement

Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Molded backshells provide durability and increased strength at cable entry point
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue
  • Color: Gray

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CMB24-3M
Product Name Molded IEEE-488 Cable, Normal/Normal 3.0m
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1125-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type GB2099
View Details
2 suppliers