L-com, Inc. Molded IEEE-488 Cable, Normal/Normal 2.0m CMB24-2M

Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray Application Data Acquisition Instrument Control Test and Measurement
Datasheet
Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray Application Data Acquisition Instrument Control Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable, Normal/Normal 2.0m - CMB24-2M - L-com, Inc.
North Andover, MA, United States
Molded IEEE-488 Cable, Normal/Normal 2.0m
CMB24-2M
Molded IEEE-488 Cable, Normal/Normal 2.0m CMB24-2M
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Color: Gray Application Data Acquisition Instrument Control Test and Measurement

Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements.

Features

  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Molded backshells provide durability and increased strength at cable entry point
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue
  • Color: Gray

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Computer Cable, Ieee-488/gpib, 2M, Beige; Connector Type A L-Com - 31M9775 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee-488/gpib, 2M, Beige; Connector Type A L-Com
31M9775
Computer Cable, Ieee-488/gpib, 2M, Beige; Connector Type A L-Com 31M9775
COMPUTER CABLE, IEEE-488/GPIB, 2M, BEIGE; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:-; Cable Length:2m; Colour:BeigeRoHS Compliant: Yes

COMPUTER CABLE, IEEE-488/GPIB, 2M, BEIGE; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Beige; Product Range:-; Cable Length:2m; Colour:BeigeRoHS Compliant: Yes

Supplier's Site Datasheet
MOLDED GPIB CABLE 2M - 70126132 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOLDED GPIB CABLE 2M
70126132
MOLDED GPIB CABLE 2M 70126132
MOLDED GPIB CABLE 2M

MOLDED GPIB CABLE 2M

Supplier's Site
Cable Assemblies - D-Shaped, Centronics Cables - CMB24-2M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Shaped, Centronics Cables
CMB24-2M
Cable Assemblies - D-Shaped, Centronics Cables CMB24-2M
CABLE MOLD GPIB NORM 2 METER

CABLE MOLD GPIB NORM 2 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CMB24-2M 31M9775 70126132 CMB24-2M
Product Name Molded IEEE-488 Cable, Normal/Normal 2.0m Computer Cable, Ieee-488/gpib, 2M, Beige; Connector Type A L-Com MOLDED GPIB CABLE 2M Cable Assemblies - D-Shaped, Centronics Cables
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XM Micro-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details